ISO - DIS 6041
Road vehicles — Glazing Materials — Method for the determination of optical characteristics of glazing camera zones
| Organization: | ISO |
| Publication Date: | 14 August 2023 |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Glass products): | 81.040.30 |
| ICS Code (Glazing and wiper systems): | 43.040.65 |
scope:
This document specifies test methods to determine the optical characteristics of glazing camera zones which may be necessary to assure proper operation of camera sensing systems. The procedures described in this standard are applicable to camera operating within the visible spectrum. The intention of these cameras is to be mounted to an automotive glazing surface and function within the automated driving system of the vehicle.
This Document applies to clear or tinted glazing samples of either monolithic or laminated construction. There are two levels of testing described within this document: 1) system level and 2) sample level. The system level test will be conducted using full glazing component parts with the production intent camera unit. The sample level testing will require representative glazing samples be measured to obtain results that can be correlated to the full system level performance. The type of representative sample used for each level of testing, be it flat representative samples or full glazing parts, will be described in each subsequent section.
Document History