ISO - DIS 7801
Metallic materials — Wire — Reverse bend test
pending
| Organization: | ISO |
| Publication Date: | 1 September 2023 |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,3 mm to 10 mm to undergo plastic deformation during reverse bending. The range of diameters or characteristic dimensions is applicable may be more exactly specified in the relevant product standard.
Document History
DIS 7801
September 1, 2023
Metallic materials — Wire — Reverse bend test
This document specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,3 mm to 10 mm to undergo plastic deformation during reverse bending. The...
January 1, 1984
Metallic Materials - Wire - Reverse Bend Test
Scope and field of application
This International Standard specifies the method for determining the ability of metallic wire of diameter or thickness 0,3 to 10 mm inclusive to undergo plastic...