DSF/FPREN 12201-5

Plastics piping systems for water supply, and for drains and sewers under pressure – Polyethylene (PE) – Part 5: Fitness for purpose of the system

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the requirements of fitness for purpose of assembled polyethylene (PE) piping systems intended for the conveyance of water intended for human consumption, raw water prior to treatment, drains and sewers under pressure, vacuum sewer systems, and water for other purposes, with the exception of industrial application. It specifies the requirements for electrofusion, socket fusion, butt fusion and mechanical joints. It specifies the method of preparation of test piece joints, and the tests to be carried out on these joints for assessing the fitness for purpose of the system under normal and extreme conditions. NOTE 1 - For PE components intended for the conveyance of water for human consumption and raw water prior to treatment attention is drawn to the introduction of this document. Components manufactured for water for other purposes, drains and sewers, and vacuum systems, are possibly not suitable for water supply for human consumption. NOTE 2 - Industrial application is covered by EN ISO 15494 [2]. The intended use includes sea outfalls, laid in water and pipes suspended below bridges. It also specifies the test parameters for the test methods referred to in this document. This document is intended to only be used by the product manufacturer to assess the performance of components in accordance with FprEN 12201 2, FprEN 12201 3, or FprEN 12201 4 when joined together under normal and extreme conditions in accordance with this document. It is not intended for on-site testing of pipe systems. In conjunction with FprEN 12201-1, FprEN 12201 2, FprEN 12201 3 and FprEN 12201 4 this document is applicable to PE pipes, fittings and valves, their joints and joints with components of PE and other materials intended to be used under the following conditions: a) allowable operating pressure, PFA, up to 25 bar ; b) an operating temperature of 20 °C as a reference temperature for design purposes. NOTE 3 - For applications operating at constant temperatures greater than 20 °C up to and including 50 °C, see FprEN 12201-1:2023, Annex A. The EN 12201 series covers a range of allowable operating pressures and gives requirements concerning colours. NOTE 4 - It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes.

Document History

October 26, 2011
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 5: Fitness for purpose of the system
This European Standard specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, raw water prior to...
May 27, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 5: Fitness for purpose of the system
This part of EN 12201 specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water supply intended for human consumption, including...
DSF/FPREN 12201-5
Plastics piping systems for water supply, and for drains and sewers under pressure – Polyethylene (PE) – Part 5: Fitness for purpose of the system
This document specifies the requirements of fitness for purpose of assembled polyethylene (PE) piping systems intended for the conveyance of water intended for human consumption, raw water prior to...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 5: Fitness for purpose of the system
This European Standard specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, raw water prior to...
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 5: Fitness for purpose of the system
This Part of EN 12201 specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, including raw water...
Plastics piping systems for water supply, and for drainage and sewerage under pressure – Polyethylene (PE) – Part 5: Fitness for purpose of the system
This document specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, raw water prior to...
Advertisement