DSF/PREN ISO 9692-2

Welding and allied processes – Joint preparation – Part 2: Submerged arc welding of steels (ISO/FDIS 9692-2:2023)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Welding processes): 25.160.10
scope:

This part of IS0 9692 applies to types of joint preparation for submerged arc welding with one wire electrode (process 121 according to IS0 4063) on steel. This part of IS0 9692 covers only the welding positions PA and PB according to IS0 6947. In case PC is used, special preparation will be necessary. It applies to fully penetrated welds. For partly penetrated welds, types of joint preparation, shapes and dimensions may differ from the listed proposals if they are specified in the relevant application standard or agreed by parties concerned. If the root is welded by a different arc welding process (see IS0 40631, the joint preparation according to IS0 9692 should be taken into account.

Document History

September 20, 2001
Welding and allied processes - Joint preparation - Part 2: Submerged arc welding of steels
This part of ISO 9692 applies to types of joint preparation for submerged arc welding with one wire electrode (process 121 according to ISO 4063) on steel.
August 16, 1999
Welding and allied processes - Joint preparation - Part 2: Submerged arc welding of steels
This part of ISO 9692 applies to types of joint preparation for submerged arc welding with one wire electrode (process 121 according to ISO 4063) on steel.
DSF/PREN ISO 9692-2
Welding and allied processes – Joint preparation – Part 2: Submerged arc welding of steels (ISO/FDIS 9692-2:2023)
This part of IS0 9692 applies to types of joint preparation for submerged arc welding with one wire electrode (process 121 according to IS0 4063) on steel. This part of IS0 9692 covers only the...
Advertisement