DSF/PREN IEC 62849

Performance evaluation methods of robots for household and similar use

pending, Most Current
Organization: DS
Status: pending
Page Count: 52
ICS Code (Domestic electrical appliances in general): 97.030
scope:

This International Standard provides performance testing and evaluation methods for the common features of robots for household and similar use, their physical specifications are satisfied the following: - Height: maximum 1.75m - Dimensions: maximum 700mm wide (to be able to fit in doorways) - Speed: maximum1.5m/s - Mostly ground supported wheeled robots This standard is neither concerned with safety nor with performance requirements. This current version is applicable for indoor floor supported wheeled or wheel-track robots.

Document History

DSF/PREN IEC 62849
Performance evaluation methods of robots for household and similar use
This International Standard provides performance testing and evaluation methods for the common features of robots for household and similar use, their physical specifications are satisfied the...
Advertisement