DSF/PREN IEC 62868-2-4
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-4: Particular requirements – Rigid OLED tiles and panels
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62868 specifies the safety requirements for organic light emitting diode (OLED) tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting purposes. NOTE: The construction of OLED tiles and panels is illustrated in Annex A.
Document History
DSF/PREN IEC 62868-2-4
Organic light emitting diode (OLED) light sources for general lighting – Safety – Part 2-4: Particular requirements – Rigid OLED tiles and panels
This part of IEC 62868 specifies the safety requirements for organic light emitting diode (OLED) tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general...