IEEE - C37.20.3
Metal-Enclosed Interrupter Switchgear Rated above 1 kV AC up to and Including 48.3 kV AC
| Organization: | IEEE |
| Publication Date: | 29 June 2023 |
| Status: | active |
| Page Count: | 92 |
scope:
This standard covers metal-enclosed interrupter (MEI) switchgear assemblies where air at ambient pressure is the primary insulating medium. Individual components within the switchgear may use other insulating means. The switchgear includes components such as interrupter switches; selector switches; power fuses; circuit breakers; control, instrumentation, and metering devices; and protective equipment. MEI switchgear includes, but is not specifically limited to, equipment for the control and protection of apparatus used for distribution of electrical power.
This standard is concerned with enclosed (rather than open), indoor and outdoor switchgear assemblies rated above 1 kV ac up to and including 48.3 kV ac. It includes equipment that is part of primary and secondary unit substations. It does not include gas-insulated substation equipment or switching devices mounted integrally within a transformer enclosure.
Purpose
The purpose of this standard is to provide the usual service conditions, definition of ratings, preferred ratings, design and production tests, construction requirements, an application guide, and a guide for handling, storage, and installation for MEI switchgear.
Document History