DIN EN ISO 9073-3

Nonwovens - Test methods - Part 3: Determination of tensile strength and elongation at break using the strip method (ISO 9073-3:2023)

active, Most Current
Organization: DIN
Publication Date: 1 September 2023
Status: active
Page Count: 22
ICS Code (Textile fabrics): 59.080.30

Document History

DIN EN ISO 9073-3
September 1, 2023
Nonwovens - Test methods - Part 3: Determination of tensile strength and elongation at break using the strip method (ISO 9073-3:2023)
A description is not available for this item.
June 1, 2022
Nonwovens - Test methods - Part 3: Determination of tensile strength and elongation at break using the strip method (ISO/DIS 9073-3:2022); German and English version prEN ISO 9073-3:2022
A description is not available for this item.
Advertisement