CENELEC - EN IEC 61757-1-2

Fibre optic sensors - Part 1-2: Strain measurement - Distributed sensing based on Brillouin scattering

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2023
Status: active
Page Count: 30
ICS Code (Other fibre optic equipment): 33.180.99
scope:

This part of IEC 61757 defines detailed specifications for distributed strain measurements with a fibre optic sensor, also known as "fibre optic distributed strain sensing". It is applicable to distributed strain sensing systems (DSS) based on spontaneous or stimulated Brillouin scattering in the optical fibre sensor (strain sensitive element), that is, to sensors capable of measuring absolute strain.

This document specifies the most important DSS performance parameters and defines the procedures for their determination.

Document History

EN IEC 61757-1-2
September 1, 2023
Fibre optic sensors - Part 1-2: Strain measurement - Distributed sensing based on Brillouin scattering
This part of IEC 61757 defines detailed specifications for distributed strain measurements with a fibre optic sensor, also known as "fibre optic distributed strain sensing". It is applicable to...

References

Advertisement