SNV - SN ISO/IEC 27033-4

Information technology — Security techniques — Network security — Part 4: Securing communications between networks using security gateways

active, Most Current
Organization: SNV
Publication Date: 1 September 2023
Status: active
Page Count: 30
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 27033 gives guidance for securing communications between networks using security gateways (firewall, application firewall, Intrusion Protection System, etc.) in accordance with a documented information security policy of the security gateways, including:

a) identifying and analysing network security threats associated with security gateways;

b) defining network security requirements for security gateways based on threat analysis;

c) using techniques for design and implementation to address the threats and control aspects associated with typical network scenarios; and

d) addressing issues associated with implementing, operating, monitoring and reviewing network security gateway controls.

Document History

SN ISO/IEC 27033-4
September 1, 2023
Information technology — Security techniques — Network security — Part 4: Securing communications between networks using security gateways
This part of ISO/IEC 27033 gives guidance for securing communications between networks using security gateways (firewall, application firewall, Intrusion Protection System, etc.) in accordance with a...

References

Advertisement