SNV - SN ISO/IEC 27013
Information security, cybersecurity and privacy protection — Guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1
| Organization: | SNV |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (IT Security): | 35.030 |
scope:
This document gives guidance on the integrated implementation of ISO/IEC 27001 and ISO/IEC 20000-1 for organizations intending to:
a) implement ISO/IEC 27001 when ISO/IEC 20000-1 is already implemented, or vice versa;
b) implement both ISO/IEC 27001 and ISO/IEC 20000-1 together; or
c) integrate existing management systems based on ISO/IEC 27001 and ISO/IEC 20000-1.
This document focuses exclusively on the integrated implementation of an information security management system (ISMS) as specified in ISO/IEC 27001 and a service management system (SMS) as specified in ISO/IEC 20000-1.
Document History