CENELEC - EN 60939-2

Passive filter units for electromagnetic interference suppression Part 2: Sectional specification: Passive filter units for which safety tests are appropriate – Test methods and general requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2005
Status: active
Page Count: 54
ICS Code (Electric filters): 31.160
scope:

This Sectional specification applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1:2010.

The scope of this Sectional specification is restricted to passive filter units for which safety tests are appropriate. This implies that filters specified according to this Sectional specification will either be connected to mains supplies, when compliance with the mandatory tests of Table 3 is necessary, or used in other circuit positions where the equipment specification prescribes that some or all of these safety tests are required.

This Sectional specification applies to passive filter units which will be connected to an a.c. mains or other supply with a nominal voltage not exceeding 1 000 V a.c., with a nominal frequency not exceeding 400 Hz, or 1 000 V d.c.

Document History

EN 60939-2
April 1, 2005
Passive filter units for electromagnetic interference suppression Part 2: Sectional specification: Passive filter units for which safety tests are appropriate – Test methods and general requirements
This Sectional specification applies to passive filter units for electromagnetic interference suppression which fall within the scope of the Generic Specification IEC 60939-1:2010. The scope of this...
April 1, 2005
Passive filter units for electromagnetic interference suppression Part 2: Sectional specification: Passive filter units for which safety tests are appropriate – Test methods and general requirements
A description is not available for this item.

References

Advertisement