DSF/PREN IEC 61347-2-8
Controlgear for electric light sources – Safety – Part 2-8: Particular requirements for ballasts for fluorescent lamps
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This document specifies safety requirements for ballasts, excluding resistance types, for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or without pre-heated cathodes operated with or without a starter or starting device and having rated powers, dimensions and characteristics as specified in IEC 60081 and IEC 60901. This standard applies to complete ballasts and to their component parts such as reactors, transformers and capacitors. Ballasts for conventional operation of lamps at mains frequency are covered, while AC supplied electronic ballasts for high frequency operation are excluded. NOTE 1 - AC supplied electronic ballasts for high frequency operation are specified in IEC 61347-2-3. NOTE 2 - Capacitors having a capacitance greater than 0,1 µF are covered by IEC 61048 and IEC 61049. Capacitors having a capacitance less than or equal to 0,1 µF are specified in IEC 60384-14. NOTE 3 - Performance requirements are the subject of IEC 60921.
Document History