DSF/PREN IEC 61098
Radiation protection instrumentation – Installed personnel surface contamination monitors
| Organization: | DS |
| Status: | pending |
| Page Count: | 4 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
This document applies to contamination monitors that include warning assembles and meters used for the monitoring of radioactive contamination on the surface of personnel whether they be clothed or not. The document is applicable only to that type of equipment where the user stays at the monitor. It is not applicable to the user passes quickly through the monitor. It is also not applicable to any peripheral equipment which may be associated with a particular type of equipment such as small article monitors. Probes (friskers) for measuring clothes or body by the person under monitoring or someone else are included in this document.
Document History