DS/EN ISO 5211

Industrial valves – Part-turn actuator attachments (ISO 5211:2023)

active, Most Current
Organization: DS
Publication Date: 27 September 2023
Status: active
Page Count: 40
ICS Code (Valves in general): 23.060.01
scope:

This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the requirements of this document is subject to an agreement between the supplier and the purchaser. This document specifies: -     flange dimensions necessary for the attachment of part-turn actuators to industrial valves [see Figures 1 a) and 1 c)] or to intermediate supports [see Figures 1 b) and 1 d)]; -     driving component dimensions of part-turn actuators necessary to attach them to the driven components; -     reference values for torques for interfaces and for couplings having the dimensions specified in this document. The attachment of the intermediate support to the valve is out of the scope of this document.

Document History

DS/EN ISO 5211
September 27, 2023
Industrial valves – Part-turn actuator attachments (ISO 5211:2023)
This document specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance...
May 1, 2017
Industrial valves – Part-turn actuator attachments (ISO 5211:2017)
ISO 5211:2017 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance...
June 1, 2001
Industrial valves – Part-turn actuator attachments
This European Standard specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves.
Industrial valves – Part-turn actuator attachments (ISO/FDIS 5211:2016)
This European Standard specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves is in...
Industrial valves - Part-turn actuator attachments (ISO/DIS 5211:2016)
This European Standard specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves is in...
Industrial valves – Part-turn actuator attachments (ISO 5211:2017)
ISO 5211:2017 specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance...
Industrial valves – Part-turn actuator attachments (ISO/FDIS 5211:2023)
specifies requirements for the attachment of part-turn actuators, with or without gearboxes, to industrial valves. The attachment of part-turn actuators to control valves in accordance with the...
Advertisement