DSF/PREN ISO 16484-2

Building automation and control systems (BACS) – Part 2: Hardware (ISO/DIS 16484-2:2023)

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Buildings in general): 91.040.01
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

ISO 16484-2:2004 specifies the requirements for the hardware to perform the tasks within a building automation and control system (BACS). It provides the terms, definitions and abbreviations for the understanding of ISO 16484-2 and ISO 16484-3. ISO 16484-2:2004 relates only to physical items/devices, i.e. devices for management functions, operator stations and other human system interface devices; controllers, automation stations and application specific controllers; field devices and their interfaces; cabling and interconnection of devices; engineering and commissioning tools. ISO 16484-2:2004 shows a generic system model to which all different types of BACS and their interconnections (BACS network) can fit. A graphical concept of the BACS network in terms of LAN topology will be provided in ISO 16484-5.

Document History

November 26, 2004
Building automation and control systems (BACS) - Part 2: Hardware
This part of this European Standard specifies the requirements for the hardware to perform the tasks within a BACS. This part of this European Standard provides the terms, definitions and...
DSF/PREN ISO 16484-2
Building automation and control systems (BACS) – Part 2: Hardware (ISO/DIS 16484-2:2023)
ISO 16484-2:2004 specifies the requirements for the hardware to perform the tasks within a building automation and control system (BACS). It provides the terms, definitions and abbreviations for the...
Advertisement