DS/ISO/IEC 21838-4

Information technology – Top-level ontologies (TLO) – Part 4: TUpper

active, Most Current
Organization: DS
Publication Date: 26 September 2023
Status: active
Page Count: 16
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Languages used in information technology): 35.060
scope:

This document describes TUpper as an ontology that is conformant to the requirements specified for top-level ontologies in ISO/IEC 21838-1. This document describes TUpper as a resource designed to support ontology design, ontology integration, automated reasoning, and semantic integration of heterogeneous information systems. The following are within the scope of this document: -     definitions of classes and relations in the signature of TUpper; -     axiomatizations of TUpper in OWL 2 and CL; -     documentation of the conformity of TUpper to the requirements specified for top-level ontologies in ISO/IEC 21838-1; -     documentation of the methodology for specifying domain ontologies that conform to TUpper. The following are outside the scope of this document: -     specification of ontology languages, including the languages RDF, OWL and CL standardly used in ontology development; -     specification of methods for reasoning with ontologies; -     specification of translators between the notations of ontologies developed in different ontology languages.

Document History

DS/ISO/IEC 21838-4
September 26, 2023
Information technology – Top-level ontologies (TLO) – Part 4: TUpper
This document describes TUpper as an ontology that is conformant to the requirements specified for top-level ontologies in ISO/IEC 21838-1. This document describes TUpper as a resource designed to...
Information technology – Top-level ontologies (TLO) – Part 4: TUpper
This document describes TUpper as an ontology that is conformant to the requirements specified for top- level ontologies in ISO/IEC 21838-1. This document describes TUpper as a resource designed to...
Advertisement