DSF/PREN IEC 61400-4

Wind energy generation systems – Part 4: Design requirements for wind turbine gearboxes

pending, Most Current
Organization: DS
Status: pending
Page Count: 96
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of the IEC 61400 series is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to newly designed gearboxes for wind turbines installed onshore or offshore. The technical requirements given in this standard are not intended for repaired or refurbished gearboxes, or for the extension of the service life beyond the design life. This International Standard provides requirements and guidance on the analysis of the wind turbine loads in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. This standard does not apply to power take off (PTO) gears. This standard includes requirements, design recommendations, and rating of gearboxes with rolling bearings, plain bearings, or combinations of both bearing types. Also included are requirements and guidance on the engineering of shafts, shaft hub interfaces, lubrication, wind turbine controller interface, and the gear case structure to accomplish a design that is capable to withstand the environment and operating conditions of a wind turbine. Requirements for dynamic analysis of the gearbox within the wind turbine system are specified for the purpose of identifying load levels exceeding the predictions of the global aeroelastic simulation. The analysis of noise transmission and emission (e.g. tonal emission at gear mesh frequencies) is not within the scope of this document.

Document History

DSF/PREN IEC 61400-4
Wind energy generation systems – Part 4: Design requirements for wind turbine gearboxes
This part of the IEC 61400 series is applicable to enclosed speed increasing gearboxes for horizontal axis wind turbine drivetrains with a power rating in excess of 500 kW. This standard applies to...
Advertisement