DSF/PREN IEC 61347-2-1

Controlgear for electric light sources – Safety – Part 2-1: Particular requirements for starting devices (other than glow starters)

pending, Most Current
Organization: DS
Status: pending
Page Count: 24
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and controlgear covered in IEC 60081, IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195, IEC 61199, IEC 61347-2-8 and IEC 61347-2-9. This document does not apply to glow starters or starting devices which are incorporated in discharge lamps or which are manually operated. NOTE 1 - Glow starters are dealt with in IEC 60155. NOTE 2 - Performance requirements are given in IEC 60927.

Document History

DSF/PREN IEC 61347-2-1
Controlgear for electric light sources – Safety – Part 2-1: Particular requirements for starting devices (other than glow starters)
This document specifies safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on AC supplies up to 1 000 V at 50...
Advertisement