DSF/PREN IEC 61347-2-3
Controlgear for electric light sources – Safety – Part 2-3: Particular requirements for a.c. and/or d.c. supplied electronic control gear for fluorescent lamps
| Organization: | DS |
| Status: | pending |
| Page Count: | 37 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This document specifies safety requirements for electronic controlgear for use on AC supplies at 50 Hz or 60 Hz up to 1 000 V and/or DC supplies up to 1 000 V with lamp operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, low-pressure UV lamps, and other fluorescent lamps for high179 frequency operation. NOTE 1 - requirements for centrally supplied controlgear for emergency lighting are given in Annex B. This also includes performance requirements as far as they are considered to be safety-related with respect to reliable emergency operation. NOTE 2 - Requirements for emergency lighting controlgear operating from non-centralised power supplies are given in IEC 61347-2-7. NOTE 3 - Performance requirements are the subject of IEC 60929
Document History