DSF/PREN IEC 62618

Radiation protection instrumentation – Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material

pending, Most Current
Organization: DS
Status: pending
Page Count: 4
ICS Code (Radiation protection): 13.280
scope:

This document applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt or in a pocket to alert the wearer of the presence of a radiation source. SPRDs provide search, similar to that of a Personal Radiation Device (PRD), and identification capability to identify radiation sources. They can discriminate between alarms caused by Naturally Occurring Radioactive Materials (NORM) or medical radionuclides and alarms from industrial sources or Special Nuclear Material (SNM).

Document History

DSF/PREN IEC 62618
Radiation protection instrumentation – Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material
This document applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt or in...
Advertisement