DSF/PREN IEC 60749-20-1

Semiconductor devices – Mechanical and climatic test methods – Part 20-1: Handling, packing, labelling and shipping of surface-mount devices sensitive to the combined effect of moisture and soldering heat

pending, Most Current
Organization: DS
Status: pending
Page Count: 90
ICS Code (Semiconductor devices in general): 31.080.01
scope:

IEC 60749-20-1:2019 applies to all devices subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages, process sensitive devices, and other moisture-sensitive devices made with moisture-permeable materials (epoxies, silicones, etc.) that are exposed to the ambient air. The purpose of this document is to provide SMD manufacturers and users with standardized methods for handling, packing, shipping, and use of moisture/reflow sensitive SMDs that have been classified to the levels defined in IEC 60749-20. These methods are provided to avoid damage from moisture absorption and exposure to solder reflow temperatures that can result in yield and reliability degradation. By using these procedures, safe and damage-free reflow can be achieved, with the dry packing process, providing a minimum shelf life capability in sealed dry-bags from the seal date. This edition includes the following significant technical changes with respect to the previous edition: - updates to subclauses to better align the test method with IPC/JEDEC J-STD-033C, including new sections on aqueous cleaning and dry pack precautions; - addition of two annexes on colorimetric testing of HIC (humidity indicator card) and derivation of bake tables.

Document History

Semiconductor devices – Mechanical and climatic test methods – Part 20-1: Handling, packing, labelling and shipping of surface-mount devices sensitive to the combined effect of moisture and soldering heat
This part of IEC 60749 applies to all devices subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages, process sensitive devices, and other moisture...
Semiconductor devices – Mechanical and climatic test methods – Part 20-1: Handling, packing, labelling and shipping of surface-mount devices sensitive to the combined effect of moisture and soldering heat
This part of IEC 60749 applies to all devices subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages, process sensitive devices, and other moisture...
DSF/PREN IEC 60749-20-1
Semiconductor devices – Mechanical and climatic test methods – Part 20-1: Handling, packing, labelling and shipping of surface-mount devices sensitive to the combined effect of moisture and soldering heat
IEC 60749-20-1:2019 applies to all devices subjected to bulk solder reflow processes during PCB assembly, including plastic encapsulated packages, process sensitive devices, and other...
Advertisement