DS/EN IEC 61757-1-2

Fibre optic sensors – Part 1-2: Strain measurement – Distributed sensing based on Brillouin scattering

active, Most Current
Organization: DS
Publication Date: 27 September 2023
Status: active
Page Count: 34
ICS Code (Other fibre optic equipment): 33.180.99
scope:

This part of IEC 61757 defines detailed specifications for distributed strain measurements with a fibre optic sensor, also known as fibre optic distributed strain sensing. It is applicable to distributed strain sensing systems (DSS) based on spontaneous or stimulated Brillouin scattering in the optical fibre sensor (strain sensitive element), that is, to sensors capable of measuring absolute strain. This International Standard specifies the most important DSS performance parameters and defines the procedures for their determination

Document History

DS/EN IEC 61757-1-2
September 27, 2023
Fibre optic sensors – Part 1-2: Strain measurement – Distributed sensing based on Brillouin scattering
This part of IEC 61757 defines detailed specifications for distributed strain measurements with a fibre optic sensor, also known as fibre optic distributed strain sensing. It is applicable to...
Fibre Optic Sensors – Part 1-2: Strain measurement – Distributed sensing based on Brillouin scattering
This part of IEC 61757 defines detailed specifications for distributed strain measurements with a fibre optic sensor, also known as fibre optic distributed strain sensing. It is applicable to...
Advertisement