DSF/PREN IEC 61347-2-10

Controlgear for electric light sources – Safety – Part 2-10: Particular requirements for electronic controlgear for high-frequency operation of cold start tubular discharge lamps (neon tubes)

pending, Most Current
Organization: DS
Status: pending
Page Count: 23
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies safety requirements for electronic controlgear for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous discharge tube installations and operating with an output voltage exceeding 1 000 V but not exceeding 10 000 V for direct connection to DC or AC supply voltages not exceeding 1 000 V (at 50 Hz or 60 Hz in case of AC). NOTE 1 - Historically, for such type of controlgear it was referred to as invertors or convertors. NOTE 2 - In Japan, the output voltage of 15 000 V is acceptable.

Document History

DSF/PREN IEC 61347-2-10
Controlgear for electric light sources – Safety – Part 2-10: Particular requirements for electronic controlgear for high-frequency operation of cold start tubular discharge lamps (neon tubes)
This document specifies safety requirements for electronic controlgear for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous discharge tube installations and...
Advertisement