ETSI - TS 129 562
5G; 5G System; Home Subscriber Server (HSS) services; Stage 3
| Organization: | ETSI |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 275 |
scope:
The present document specifies the stage 3 protocol, including message flows and API specification details, for the Nhss services, as part of the 5G Service-Based Architecture, offered by the HSS.
The HSS services specified in the present document include:
- Services for interworking with the IP Multimedia Subsystem (IMS)
- Services for interworking with the Generic Bootstrapping Architecture (GBA)
NOTE: The HSS services for Interworking with the Unified Data Management (UDM) Network Function are specified in 3GPP TS 29.563 [39].
The 5G System stage 2 architecture and procedures are specified in 3GPP TS 23.501 [2] and 3GPP TS 23.502 [3].
The IP Multimedia Subsystem (IMS) stage 2 architecture and procedures are specified in 3GPP TS 23.228 [6].
The Technical Realization of the Service Based Architecture and the Principles and Guidelines for Services Definition are specified in 3GPP TS 29.500 [4] and 3GPP TS 29.501 [5].
The stage 2 architecture and procedures of SBA-enabled GBA is specified in 3GPP TS 33.220 [40] and 3GPP TS 33.223 [41].
Document History