ISO - 21339

6Al-4V titanium alloys — Determination of aluminium and vanadium contents — Inductively coupled plasma atomic emission spectrometric method

active, Most Current
Organization: ISO
Publication Date: 1 September 2023
Status: active
Page Count: 16
ICS Code (Titanium and titanium alloys): 77.120.50
scope:

This document specifies an inductively coupled plasma atomic emission spectrometric method for the determination of the contents (mass fraction) of aluminium and vanadium in 6Al-4V titanium alloys.

This method is applicable to all kinds of 6Al-4V titanium alloys specified in ISO 23515 (designation of titanium alloys) for aluminium in the range from 4,70 % to 7,00 % and vanadium in the range from 3,00 % to 5,00 %.

Document History

21339
September 1, 2023
6Al-4V titanium alloys — Determination of aluminium and vanadium contents — Inductively coupled plasma atomic emission spectrometric method
This document specifies an inductively coupled plasma atomic emission spectrometric method for the determination of the contents (mass fraction) of aluminium and vanadium in 6Al-4V titanium alloys....

References

Advertisement