ASTM International - ASTM E473-23b

Standard Terminology Relating to Thermal Analysis and Rheology

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2023
Status: active
Page Count: 4
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Heat. Calorimetry): 17.200.10
scope:

1.1 This terminology is a compilation of definitions of terms used in ASTM documents relating to thermal analysis and rheology. This terminology includes only those terms for which ASTM either has standards or is contemplating some action. It is not intended to be an all-inclusive listing of terms related to thermal analysis and rheology.

1.2 This terminology specifically supports the single-word form for terms using thermo as a prefix, such as thermoanalytical or thermomagnetometry, while recognizing that for some terms a two-word form can be used, such as thermal analysis. This terminology does not support, nor does it recommend, use of the grammatically incorrect, single-word form using thermal as a prefix, such as, thermalanalytical or thermalmagnetometry.

1.3 A definition is a single sentence with additional information included in a Discussion area. It is reviewed every five years.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement