CSA - CAN/CSA-C22.2 NO. 60601-2-10:14

Medical electrical equipment — Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators

active
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 71
ICS Code (Therapy equipment): 11.040.60
scope:

This International Standard specifies the requirements for the safety of nerve and muscle STIMULATORS, defined in subclause 201.3.204, for use in the practice of physical medicine, hereinafter referred to as ME EQUIPMENT. This includes transcutaneous electrical nerve STIMULATORS (TENS) and electrical muscle STIMULATORS (EMS).

NOTE A muscle STIMULATOR may also be known as a neuromuscular STIMULATOR.

The following ME EQUIPMENT is excluded:

- ME EQUIPMENT intended to be implanted or to be connected to implanted electrodes;

- ME EQUIPMENT intended for the stimulation of the brain (e.g. electroconvulsive therapy ME EQUIPMENT);

- ME EQUIPMENT intended for neurological research;

- external cardiac pacemakers (see IEC 60601-2-31);

- ME EQUIPMENT intended for averaged evoked potential diagnosis (see IEC 60601-2-40);

- ME EQUIPMENT intended for electromyography (see IEC 60601-2-40);

- ME EQUIPMENT intended for cardiac defibrillation (see IEC 60601-2-4).

This Standard covers nerve and muscle STIMULATORS that are intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.

Document History

Medical electrical equipment — Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
A description is not available for this item.
Medical electrical equipment — Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators - Amendment 1
A description is not available for this item.
Amendment 1:2018 (IDT) to CAN/CSA-C22.2 No. 60601-2-10:14 Medical electrical equipment - Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
FOREWORD This amendment has been prepared by subcommittee 62D: Electromedical equipment of IEC technical committee 62: Electrical equipment in medical practice. Full information on the voting for...
Medical electrical equipment - Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
FOREWORD This amendment has been prepared by subcommittee 62D: Electromedical equipment of IEC technical committee 62: Electrical equipment in medical practice. Full information on the voting for...
January 1, 2014
Medical electrical equipment - Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
This Standard covers nerve and muscle STIMULATORS that are intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
CAN/CSA-C22.2 NO. 60601-2-10:14
January 1, 2014
Medical electrical equipment — Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
This International Standard specifies the requirements for the safety of nerve and muscle STIMULATORS, defined in subclause 201.3.204, for use in the practice of physical medicine, hereinafter...
Medical electrical equipment - Part 2-10: Particular requirements for the basic safety and essential performance of nerve and muscle stimulators
A description is not available for this item.

References

Advertisement