NEN-EN 1300
Secure storage units - Classification for high security locks according to their resistance to unauthorized opening
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Protection against crime): | 13.310 |
scope:
This document specifies requirements for high security locks (HSL) for reliability, resistance to burglary and manipulation with methods of testing. It also provides a scheme for classifying HSL in accordance with their assessed resistance to burglary and unauthorized opening.
It is applicable to mechanical and electronic HSL. For electronic locks used in a distributed system, see EN 17646 for further information.
The following features can be included as optional subjects but they are not mandatory:
a) recognized code for preventing code altering and/or enabling/disabling parallel codes;
b) recognized code for disabling time set up;
c) integration of alarm components or functions;
d) resistance to attacks with acids;
e) resistance to X-rays;
f) resistance to explosives;
g) time functions.
Document History