ASTM International - ASTM C936/C936M-11
Standard Specification for Solid Concrete Interlocking Paving Units
| Organization: | ASTM International |
| Publication Date: | 15 December 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces.
1.2 When particular features are desired, such as weight classification, higher compressive strength, surface textures, finish, color, or other special features, such properties should be specified by the purchaser. Local sellers, however, should be consulted as to availability of units having the desired features.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
^REFERENCE:
ASTM Standards:
C33 Specification for Concrete Aggregates
C140 Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
C150 Specification for Portland Cement
C207 Specification for Hydrated Lime for Masonry Purposes
C260 Specification for Air-Entraining Admixtures for Concrete
C331 Specification for Lightweight Aggregates for Concrete Masonry Units
C418 Test Method for Abrasion Resistance of Concrete by Sandblasting
C494/C494M Specification for Chemical Admixtures for Concrete
C595 Specification for Blended Hydraulic Cements
C618 Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete
C979 Specification for Pigments for Integrally Colored Concrete
C989 Specification for Slag Cement for Use in Concrete and Mortars
C1157 Performance Specification for Hydraulic Cement
C1240 Specification for Silica Fume Used in Cementitious Mixtures
C1645 Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
abstract:
This specification is intended for interlocking concrete pavers used in the construction of paved surfaces and manufactured from cementitious materials, aggregates, chemical admixtures, and other... View More
Document History