UFGS-26 60 13
LOW-VOLTAGE MOTORS
inactive, Most Current
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 12 |
scope:
NOTE:
This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt, single-or three-phase, 60-hertz power source and up to 225 kilowatt 300 hp when used on a 480-volt and 600-volt, three-phase, 60-hertz power source.
Document History
UFGS-26 60 13
July 1, 2007
LOW-VOLTAGE MOTORS
NOTE:
This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt,...