UFGS-26 60 13.00 40

LOW-VOLTAGE MOTORS

inactive
Publication Date: 1 August 2008
Status: inactive
Page Count: 12
scope:

NOTE:

This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt, single-or three-phase, 60-hertz power source and up to 225 kilowatt 300 hp when used on a 480-volt and 600-volt, three-phase, 60-hertz power source.

Document History

May 1, 2019
LOW-VOLTAGE MOTORS
NOTE: This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 38 kilowatt 50 hp.
May 1, 2015
LOW-VOLTAGE MOTORS
NOTE: This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or...
November 1, 2011
LOW-VOLTAGE MOTORS
NOTE: This guide specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or...
May 1, 2011
LOW-VOLTAGE MOTORS
NOTE: This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt,...
UFGS-26 60 13.00 40
August 1, 2008
LOW-VOLTAGE MOTORS
NOTE: This specification covers the requirements for alternating current wattage fractional and integral horsepower motors rated up to 190 kilowatt 250 hp when used on a 120-, 208- or 240-volt,...

References

Advertisement