AENOR - UNE-EN 50187
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
active, Most Current
| Organization: | AENOR |
| Publication Date: | 27 September 2023 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Electrical equipment for working in special conditions in general): | 29.260.01 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
| ICS Code (29.120.60): | 29.120.60 |
Document History
UNE-EN 50187
September 27, 2023
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
March 23, 1998
GAS-FILLED COMPARTMENTS FOR A.C. SWITCHGEAR AND CONTROLGEAR FOR RATED VOLTAGES ABOVE 1 KV AND UP TO AND INCLUDING 52 KV.
A description is not available for this item.