NEN-ISO 23316-2
Tractors and machinery for agriculture and forestry - Electrical high power interface 700 V DC / 480 V AC - Part 2: Physical interface
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This document specifies direction for the design of the physical interface between a supply system and a consumer system. Electrical, geometrical and test requirements are defined within this document.
Document History
NEN-ISO 23316-2
October 1, 2023
Tractors and machinery for agriculture and forestry - Electrical high power interface 700 V DC / 480 V AC - Part 2: Physical interface
This document specifies direction for the design of the physical interface between a supply system and a consumer system. Electrical, geometrical and test requirements are defined within this...