DSF/PREN ISO/ASTM 52941

Additive manufacturing – System performance and reliability – Acceptance tests for laser metal powder-bed fusion machines for metallic materials for aerospace application (ISO/ASTM DIS 52941:2023)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies requirements and test methods for the qualification and re-qualification of laser beam machines for metal powder bed fusion additive manufacturing for aerospace applications. It can also be used to verify machine features during periodic inspections or following maintenance and repair activities.

Document History

November 30, 2020
Additive manufacturing – System performance and reliability – Acceptance tests for laser metal powder-bed fusion machines for metallic materials for aerospace application (ISO/ASTM 52941:2020)
This document specifies requirements and test methods for the qualification of laser beam machines for metal powder bed additive manufacturing for aerospace applications.
Additive manufacturing – System performance and reliability – Standard test method for acceptance of powder-bed fusion machines for metallic materials for aerospace application (ISO/ASTM/DIS 52941:2019)
This document specifies requirements and test methods for the qualification of laser beam machines for metal powder bed additive manufacturing for aerospace applications.
DSF/PREN ISO/ASTM 52941
Additive manufacturing – System performance and reliability – Acceptance tests for laser metal powder-bed fusion machines for metallic materials for aerospace application (ISO/ASTM DIS 52941:2023)
This document specifies requirements and test methods for the qualification and re-qualification of laser beam machines for metal powder bed fusion additive manufacturing for aerospace applications....
Advertisement