DS/IEC TR 63434
Low voltage switchgear and controlgear – Partial discharge voltages and PD-level in low voltage switchgear and controlgear
| Organization: | DS |
| Publication Date: | 4 October 2023 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
IEC TR 63434:2023 is intended to provide awareness about partial discharge phenomena. This document gives guidance for some conditions when partial discharge can occur in low voltage switchgear and controlgear connected to networks of up to 1 000 V AC. Internal operational voltages can exceed these values. This document gives guidance on the design of conductors and dimensioning of insulation exposed to electrical fields. This document explains the partial discharge phenomena considering electrical field stress, type of insulation material and other construction parameters, such as the voltage, frequency, temperature, humidity and the distances within the device.
Document History