DSF/PREN IEC 61326-2-6
Electrical equipment for measurement, control and laboratory use – EMC requirements – Part 2-6: Particular requirements – In vitro diagnostic (IVD) medical equipment
| Organization: | DS |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This International Standard applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of IN VITRO DIAGNOSTIC MEDICAL ELECTRICAL EQUIPMENT. This part of IEC 61326 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of IVD MEE in the presence of electromagnetic disturbances and to electromagnetic disturbances emitted by IVD MEE. BASIC SAFETY with regard to electromagnetic disturbances is applicable to all IVD MEE. Note 1: performance with respect to electromagnetic disturbances other than ESSENTIAL PERFORMANCE is the subject of IEC 61326-1:2020 Note 2: IT equipment can be a part of an IVD MEE, if it is required to maintain BASIC SAFETY or ESSENTIAL PERFORMANCE
Document History