DS/ETSI EN 319 412-2 V2.3.1

Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons

active, Most Current
Organization: DS
Publication Date: 4 October 2023
Status: active
Page Count: 17
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

The present document specifies requirements on the content of certificates issued to natural persons. This profile builds on IETF RFC 5280 [1] for generic profiling of Recommendation ITU-T X.509 | ISO/IEC 9594-8 [i.3]. This profile supports the requirements of EU Qualified Certificates as specified in the Regulation (EU) No 910/2014 [i.5] as well as other forms of certificate. The scope of the present document is primary limited to facilitate interoperable processing and display of certificate information. This profile therefore excludes support for some certificate information content options, which can be perfectly valid in a local context but which are not regarded as relevant or suitable for use in widely deployed applications. The present document focuses on requirements on certificate content. Requirements on decoding and processing rules are limited to aspects required to process certificate content defined in the present document. Further processing requirements are only specified for cases where it adds information that is necessary for the sake of interoperability. Certain applications or protocols impose specific requirements on certificate content. The present document is based on the assumption that these requirements are adequately defined by the respective application or protocol. It is therefore outside the scope of the present document to specify such application or protocol specific certificate content.

Document History

DS/ETSI EN 319 412-2 V2.3.1
October 4, 2023
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
The present document specifies requirements on the content of certificates issued to natural persons. This profile builds on IETF RFC 5280 [1] for generic profiling of Recommendation ITU-T X.509 |...
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
The present document specifies requirements on the content of certificates issued to natural persons. This profile builds on IETF RFC 5280 [1] for generic profiling of Recommendation ITU-T X.509 |...
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
The present document specifies requirements on the content of certificates issued to natural persons. This profile builds on IETF RFC 5280 [1] for generic profiling of Recommendation ITU-T X.509 |...
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
The present document specifies requirements on the content of certificates issued to natural persons. This profile builds on IETF RFC 5280 [1] for generic profiling of Recommendation ITU-T X.509 |...
Advertisement