DSF/PREN IEC 61000-2-4

Electromagnetic compatibility (EMC) – Part 2-4: Environment – Compatibility levels in power distribution systems in industrial locations for low-frequency conducted disturbances

pending, Most Current
Organization: DS
Status: pending
Page Count: 45
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of IEC 61000 is related to conducted disturbances in the frequency range from 0 kHz to 150 kHz. It gives compatibility levels for industrial locations, with a nominal voltage up to 35 kV and a nominal frequency of 50 Hz or 60 Hz. NOTE 1 - Industrial locations are defined in 3.1.8. Power distribution systems on ships, aircraft, offshore platforms and railways are not included . NOTE 2 - See also Annex E. The compatibility levels specified in this standard apply at the in-plant point of coupling (IPC). The level of the low-frequency disturbances at the terminals of equipment receiving its supply from the IPC is generally assumed to be similar to the disturbance level at the IPC itself. However, in some situations this is not the case, particularly when a long feeder is dedicated to the supply of a particular load, or when a disturbance is generated or amplified within the installation of which the equipment forms a part. Compatibility levels are specified for the types of low-frequency electromagnetic disturbances expected at any in-plant point of coupling (IPC) within industrial locations, for guidance in the definition of: a) limits for disturbance emissions in industrial power distribution systems (including the planning levels defined in 3.1.5); NOTE 3 - A very wide range of conditions is possible in the electromagnetic environments of i ndustrial networks. These are approximated in this standard by the three classes described in Clause 4. However, it is the responsibility of the operator of such a network to take account of the particular electromagnetic and economic conditions, including equipment characteristics, in setting the above-mentioned limits. b) immunity levels for the equipment within these systems. The disturbance phenomena considered are:

Document History

DSF/PREN IEC 61000-2-4
Electromagnetic compatibility (EMC) – Part 2-4: Environment – Compatibility levels in power distribution systems in industrial locations for low-frequency conducted disturbances
This part of IEC 61000 is related to conducted disturbances in the frequency range from 0 kHz to 150 kHz. It gives compatibility levels for industrial locations, with a nominal voltage up to 35 kV...
Advertisement