ISO - 20505
Fine ceramics (advanced ceramics, advanced technical ceramics) — Mechanical properties of ceramic composites at room temperature —Determination of the interlaminar shear strength and shear modulus of continuous-fibre-reinforced composites by the compression of double-notched test pieces and by the Iosipescu test
| Organization: | ISO |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies a method for the determination of interlaminar shear strength at ambient temperature by the compression of a double-notched test piece and a method for the determination of interlaminar shear strength and modulus at ambient temperature by the Iosipescu test. This document applies to all ceramic matrix composites with a continuous fibre reinforcement, having unidirectional (1D), bidirectional (2D) and multidirectional (xD, with x > 2) fibre architecture, where a major part of reinforcements is a stack of plies.
This document is applicable to material development, material comparison, quality assurance, characterization, reliability and design data generation. The simpler compression test method of a double-notched test piece is applicable only when the shear strength has to be measured.
Document History