IEC - 61820-3-2

Electrical installations for lighting and beaconing of aerodromes – Part 3-2: Requirements for power supplies – Particular requirements for series circuits

active, Most Current
Organization: IEC
Publication Date: 1 October 2023
Status: active
Page Count: 72
ICS Code (Construction of airports): 93.120
ICS Code (Lighting installation systems): 29.140.50
scope:

This part of IEC 61820 specifies the requirements for power electronic converter systems (PECS) dedicated to powering aeronautical ground lighting (AGL) circuits with series circuit topology. An example of a traditional implementation is an AGL circuit with 6,6 A RMS nominal current, powered by a constant current regulator (CCR). In addition to revising the requirements for 6,6 A CCR setups, this document introduces requirements for general PECS for new AGL systems including systems specifically designed for LED based luminaires.

Document History

61820-3-2
October 1, 2023
Electrical installations for lighting and beaconing of aerodromes – Part 3-2: Requirements for power supplies – Particular requirements for series circuits
This part of IEC 61820 specifies the requirements for power electronic converter systems (PECS) dedicated to powering aeronautical ground lighting (AGL) circuits with series circuit topology. An...

References

Advertisement