CSA - C22.2 NO. 2515:19

Aboveground reinforced thermosetting resin conduit (RTRC) and fittings

active, Most Current
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 82
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I, NFPA 70, National Electrical Code (NEC) and NOM-001-SEDE, Standard for Electrical Installations (Mexico), in non-hazardous locations.

The products specified in this Standard are intended for use at -40°C (-40°F) to 110 °C (230°F). The products are for use above ground in exposed and concealed locations. The products are also suitable for use below ground by direct burial or by encasement in concrete.

Type AG conduit has not been evaluated for directional boring applications.

This Standard covers ID (dimensions based on inside diameters) and IPS (dimensions based on outside diameters of iron pipe sizes) conduit and fittings. Trade sizes (metric designators) are 1/2 (16) to 6 (155).

Note: The values in parenthesis are metric size designations of conduits and fittings and do not necessarily reflect metric trade sizes.

ID and IPS conduit are designated as SW (Standard Wall) or HW (Heavy Wall), which refer to specific wall thicknesses.

Fittings specified in this Standard include, but are not limited to, straight couplings, 5° angle couplings, adapters, and elbows with plain ends or integral belled ends at one or both ends, expansion joints, and conduit bodies.

Note: In Canada, conduit bodies are not evaluated as outlet boxes - they are fittings. Requirements in this standard for conduit bodies intended for use as outlet boxes do not apply in Canada. In Mexico and the United States, a conduit body may be used as an outlet box for the splicing of conductors.

Document History

January 1, 2019
Aboveground reinforced thermosetting resin conduit (RTRC) and fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...
C22.2 NO. 2515:19
January 1, 2019
Aboveground reinforced thermosetting resin conduit (RTRC) and fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...
January 1, 2019
Aboveground reinforced thermosetting resin conduit (RTRC) and fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...
July 31, 2009
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...
July 31, 2009
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...
January 1, 2009
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...
January 1, 2009
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1,...

References

Advertisement