IEEE - PC57.105/COR 1/D5

Draft Guide for Application of Transformer Connections in Three Phase Electrical Systems Corrigendum 1: Update Table 1— Application characteristics of connections

pending
Organization: IEEE
Publication Date: 1 September 2023
Status: pending
Page Count: 14
scope:

This guide describes transformer connections and configurations in three-phase electrical systems. The characteristics of the various transformer connections and possible operating problems under normal or abnormal conditions are treated.

All combinations of delta and wye, grounded and ungrounded, T connected, zigzag, and certain special connections are considered. Only two-winding and auto-transformers are included.

Document History

PC57.105/COR 1/D5
September 1, 2023
Draft Guide for Application of Transformer Connections in Three Phase Electrical Systems Corrigendum 1: Update Table 1— Application characteristics of connections
This guide describes transformer connections and configurations in three-phase electrical systems. The characteristics of the various transformer connections and possible operating problems under...
February 8, 2019
Guide for Application of Transformer Connections in Three-Phase Electrical Systems
This guide describes transformer connections and configurations in three-phase electrical systems, the characteristics of these various connections, and the possible operating problems under normal...
January 1, 1978
Guide for Application of Transformer Connections in Three-Phase Distribution Systems
Foreword (This Foreword is not a part of ANSI/IEEE C57.105-1978, American National Standard Guide for Application of Transformer Connections in Three-Phase Distribution Systems.) In the fall of 1968,...
June 2, 1977
Guide for Application of Transformer Connections in Three-Phase Distribution Systems
Foreword (This Foreword is not a part of ANSI/IEEE C57.105-1978, American National Standard Guide for Application of Transformer Connections in Three-Phase Distribution Systems.) In the fall of 1968,...
Advertisement