CEN - EN ISO 15927-5

Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating

active, Most Current
Organization: CEN
Publication Date: 1 November 2004
Status: active
Page Count: 18
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This part of ISO 15927 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings. These include

- the winter external design air temperatures

- the relevant wind speed and direction, where appropriate.

Heat loss through the ground, which also contributes to the heat load for buildings, depends on longer-term temperature changes; methods for calculating ground heat loss are given in ISO 133701).

1) ISO 13370, Thermal performance of buildings - Heat transfer via the ground - Calculation methods.

Document History

EN ISO 15927-5
November 1, 2004
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating
This part of ISO 15927 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings....
November 1, 2004
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating
A description is not available for this item.

References

Advertisement