ASD-STAN - PREN 3525
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Plates — 6 mm ≤ a ≤ 20 mm — 1 080 MPa ≤ Rm ≤ 1 280 MPa
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 9 |
scope:
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ α ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation: FE-PL1505.
Document History
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Plate — 6 mm ≤ a ≤ 20 mm — 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plate
6 mm ≤ a ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications....
PREN 3525
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) — Air melted — Hardened and tempered — Plates — 6 mm ≤ a ≤ 20 mm — 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ α ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications....
March 31, 1999
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Plate 6 mm Less Than or Equal to a Less Than or Equal to 20 mm 1 080 MPa Less Than Rm Less Than or Equal to 1 280 MPa
A description is not available for this item.
March 1, 1997
Aerospace Series Steel FE-PL1505 (15CrMoV6) Air Melted Hardened and Tempered Sheet and Plate 2 mm Less Than or Equal to a Less Than or Equal to 20 mm 1 080 MPa Less Than Rm Less Than or Equal to 1 250 MPa
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL52 S Hardened and Tempered 1080 Less Than or Equal to Rm Less Than or Equal to 1250 MPa Sheet and Plate 2 Less Than a Less Than or Equal to 20 mm
A description is not available for this item.