SNV - SN EN 12201-5

Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 5: Fitness for purpose of the system

active, Most Current
Organization: SNV
Publication Date: 1 December 2011
Status: active
Page Count: 17
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This Part of EN 12201 specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, raw water prior to treatment, drainage and sewerage under pressure, vacuum sewer systems, and water for other purposes.

It also specifies the method of preparation of test piece joints, and the tests to be carried out on these joints for assessing the fitness for purpose of the system under normal and extreme conditions.

NOTE 1 For PE components intended for the conveyance of water for human consumption and raw water prior to treatment attention is drawn to the introduction of this part of EN 12201. Components manufactured for water for other purposes may not be suitable for water supply for human consumption.

It also specifies the test parameters for the test methods referred to in this standard.

In conjunction with Parts 1 to 4 of EN 12201 it is applicable to PE pipes, fittings, valves, their joints and to joints with components of other materials intended to be used under the following conditions:

a) allowable operating pressure, PFA, up to 25 bar 1) ;

b) an operating temperature of 20 °C as a reference temperature.

c) buried in the ground;

d) sea outfalls;

e) laid in water;

f) above ground, including pipes suspended below bridges.

NOTE 2 For applications operating at constant temperatures greater than 20 °C up to 40 °C, see Annex A of EN 12201-1:2011.

EN 12201 (all parts) covers a range of allowable operating pressures and gives requirements concerning colours and additives.

NOTE 3 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national guidance or regulations and installation practices or codes.

1) 1 bar = 105 N/m2.

Document History

SN EN 12201-5
December 1, 2011
Plastics piping systems for water supply, and for drainage and sewerage under pressure - Polyethylene (PE) - Part 5: Fitness for purpose of the system
This Part of EN 12201 specifies the characteristics of the fitness for purpose of the assembled piping systems intended for the conveyance of water intended for human consumption, raw water prior to...
May 1, 2003
Plastics piping systems for water supply - Polyethylene (PE) - Part 5: Fitness for purpose of the system
A description is not available for this item.

References

Advertisement