BSI - BS EN 15776 - TC

Tracked Changes (Redline) - Unfired pressure vessels — Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15%

active, Most Current
Organization: BSI
Publication Date: 15 October 2023
Status: active
Page Count: 105
ICS Code (Pressure vessels): 23.020.30

Document History

BS EN 15776 - TC
October 15, 2023
Tracked Changes (Redline) - Unfired pressure vessels — Requirements for the design and fabrication of pressure vessels and pressure vessel parts constructed from cast iron with an elongation after fracture equal or less than 15%
A description is not available for this item.

References

Advertisement