CEN - EN 3660-005

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 October 2023
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions:

Associated electrical connector(s): EN 3660-002

Temperature range, Class N: −65 °C to 200 °C

Class W: −65 °C to 175 °C

Class K: −65 °C to 260 °C

Class A: −65 °C to 260 °C

Class T: −65 °C to 175 °C (nickel PTFE plating)

Class Z: −65 °C to 175 °C (black zinc nickel plating)

Document History

EN 3660-005
October 1, 2023
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief - Product standard
This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature...
October 1, 2018
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief - Product standard
This European Standard defines a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions: Associated electrical connector(s) : EN 3660-002...
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90 degrees, unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
A description is not available for this item.
August 1, 2006
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90° , unsealed with clamp strain relief for EN 2997 and EN 4067 - Product standard
A description is not available for this item.

References

Advertisement