NEN-ISO 23316-5
Tractors and machinery for agriculture and forestry - Electrical high power interface 700 V DC / 480 V AC - Part 5: DC operation mode
| Organization: | NEN |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This document specifies measures applicable to the class B2 voltage DC bus of a supply system which is intended to power detachable electrical CS(s).
- electrical specification of the high power interface
- operating modes (e. g. initialization, normal operation, energy feedback, connect/disconnect procedures and disconnect in case of malfunction)
- Communication parameters (basic framework: signals, ranges, units, states of supply system and CS)
The document contains simplified electrical diagrams showing specific aspects of the required functionality.
Document History