ISO - 11158

Lubricants, industrial oils and related products (class L) — Family H (hydraulic systems) — Specifications for categories HH, HL, HM, HV and HG

active, Most Current
Organization: ISO
Publication Date: 1 October 2023
Status: active
Page Count: 28
ICS Code (Hydraulic fluids): 75.120
scope:

This document specifies the minimum requirements for new mineral oil hydraulic fluids and is intended for hydraulic systems, particularly for hydrostatic hydraulic fluid power application. The purpose of this document is to guide suppliers and end users of mineral oil hydraulic fluids and to direct equipment manufacturers of hydraulic systems.

This document is written in a general form so that its application can accommodate various climatic conditions. This document also stipulates the requirements for mineral-oil hydraulic fluids at the time of delivery.

This document is intended to be used in conjunction with ISO 6743-4, which classifies fluids used in hydraulic applications. Among the categories covered by ISO 6743-4, only five types of mineral oil-based fluids are covered in this document. These categories are HH, HL, HM, HV and HG.

This document does not cover the extreme cases of use in terms of hydraulic circuits design, temperature and extreme conditions.

NOTE For use in exceptional conditions, suppliers and purchasers of lubricants can mutually agree upon additional testing methods and acceptability criteria of the products.

Document History

11158
October 1, 2023
Lubricants, industrial oils and related products (class L) — Family H (hydraulic systems) — Specifications for categories HH, HL, HM, HV and HG
This document specifies the minimum requirements for new mineral oil hydraulic fluids and is intended for hydraulic systems, particularly for hydrostatic hydraulic fluid power application. The...
September 15, 2009
Lubricants, industrial oils and related products (class L) — Family H (hydraulic systems) — Specifications for categories HH, HL, HM, HV and HG
This International Standard specifies the minimum requirements for new mineral oil hydraulic fluids and is intended for hydraulic systems, particularly for hydrostatic hydraulic fluid power...
December 15, 1997
Lubricants, Industrial Oils and Related Products (Class L) - Family H (Hydraulic Systems) - Specifications for Categories HH, HL, HM, HR, HV and HG
This International Standard specifies the requirements of mineral oil hydraulic fluids and is intended for hydraulic systems, particularly for hydrostatic hydraulic fluid power application. The...

References

Advertisement